Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01E-14-19P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E-14-19P
MIL Spec Connector - MIL-DTL-26482 I PT01E-14-19P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E-14-19P
MIL Spec Connector - MIL-DTL-26482 I PT01E-14-19P
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT01E-14-19P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT01E-14-19P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT01E-14-19P
AI-Solder Cable RECP E-Class 26482-1

AI-Solder Cable RECP E-Class 26482-1

Buy Now
Circular Connector Rcpt Size 14, 19Pos, Cable; Product Range Amphenol Industrial - 86J5946 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 14, 19Pos, Cable; Product Range Amphenol Industrial
86J5946
Circular Connector Rcpt Size 14, 19Pos, Cable; Product Range Amphenol Industrial 86J5946
CIRCULAR CONNECTOR RCPT SIZE 14, 19POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 14, 19POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT01E-14-19P PT01E-14-19P 86J5946
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Rcpt Size 14, 19Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Standard Circular Connectors - 1-293468-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 400 volts
View Details