Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PT01E-14-18P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E-14-18P
MIL Spec Connector - MIL-DTL-26482 I PT01E-14-18P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E-14-18P
MIL Spec Connector - MIL-DTL-26482 I PT01E-14-18P
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT01E-14-18P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT01E-14-18P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT01E-14-18P
AI-Solder Cable RECP E-Class 26482-1

AI-Solder Cable RECP E-Class 26482-1

Buy Now
Circular Connector Rcpt Size 14, 18Pos, Cable; Product Range Amphenol Industrial - 86J5917 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 14, 18Pos, Cable; Product Range Amphenol Industrial
86J5917
Circular Connector Rcpt Size 14, 18Pos, Cable; Product Range Amphenol Industrial 86J5917
CIRCULAR CONNECTOR RCPT SIZE 14, 18POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 14, 18POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet
Fort Worth, TX, USA
CONNECTOR,CABLE CONNECTING RECEPTACLE,CLASS E,SIZE 14,18#20 SOLDER PIN CONTACT
70010772
CONNECTOR,CABLE CONNECTING RECEPTACLE,CLASS E,SIZE 14,18#20 SOLDER PIN CONTACT 70010772
Class E PT Series Wall Mounting Receptacle Connectors Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P (SR). Features PT Solder Is UL Approved Under File #E115497 Shell Components for These Series Are Aluminum 5 Key/Keyway Polarization with Bayonet Lock Coupling Spring Tension Provided By a Wave Washer in the Coupling Nut Both the Insert and Main Joint Gasket Are Molded from Resilient Neoprene Both Pins and Sockets Are Machined from a Copper Alloy and Are Gold Plated Socket Contacts for These Series Are a Closed Entry Design Printed Circuit Board Contacts Are Also Available Design Characteristics Medium Sized and Widely Used Cylindrical Operating Voltage 1000 VAC (RMS) at Sea Level Environment Resistant 9 Shell Sizes 8 Through 24 Cadmium Plate Finish Provides Protection in Corrosive Environments Offer Twice the Number of Contacts in Just Half Size of a Standard Connector Incorporates Closed Entry Socket Contacts Provided with Factory Installed Solder Contacts.

Class E PT Series Wall Mounting Receptacle Connectors
Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P (SR).
Features

  • PT Solder Is UL Approved Under File #E115497
  • Shell Components for These Series Are Aluminum
  • 5 Key/Keyway Polarization with Bayonet Lock Coupling
  • Spring Tension Provided By a Wave Washer in the Coupling Nut
  • Both the Insert and Main Joint Gasket Are Molded from Resilient Neoprene
  • Both Pins and Sockets Are Machined from a Copper Alloy and Are Gold Plated
  • Socket Contacts for These Series Are a Closed Entry Design
  • Printed Circuit Board Contacts Are Also Available
    Design Characteristics
  • Medium Sized and Widely Used Cylindrical
  • Operating Voltage 1000 VAC (RMS) at Sea Level
  • Environment Resistant
  • 9 Shell Sizes 8 Through 24
  • Cadmium Plate Finish Provides Protection in Corrosive Environments
  • Offer Twice the Number of Contacts in Just Half Size of a Standard Connector
  • Incorporates Closed Entry Socket Contacts
  • Provided with Factory Installed Solder Contacts.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT01E-14-18P PT01E-14-18P 86J5917 70010772
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Rcpt Size 14, 18Pos, Cable; Product Range Amphenol Industrial CONNECTOR,CABLE CONNECTING RECEPTACLE,CLASS E,SIZE 14,18#20 SOLDER PIN CONTACT
Connector Type Military Connector Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products