Amphenol Corporation
Ptce 55C 55#20 Pin Recp Amphenol
PT01CP22-55P
Description
PTCE 55C 55#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
PTCE 55C 55#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ptce 55C 55#20 Pin Recp Amphenol
59T9822
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol PT01CP22-55P |
59T9822 |
|
Product Name
|
|
Ptce 55C 55#20 Pin Recp Amphenol |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers