Amphenol Industrial Circular Connector, Receptacle, Size 8, 4 Position, Cable; Product Range Amphenol Industrial PT01CE8-4P-SR

Description
PTCE 4C 4#20 PIN RECP
Request a Quote Datasheet
Description
PTCE 4C 4#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT01CE8-4P-SR - PEI-Genesis
Philadelphia, PA, United States
PTCE 4C 4#20 PIN RECP

PTCE 4C 4#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 8, 4 Position, Cable; Product Range Amphenol Industrial - 69K7212 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 4 Position, Cable; Product Range Amphenol Industrial
69K7212
Circular Connector, Receptacle, Size 8, 4 Position, Cable; Product Range Amphenol Industrial 69K7212
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, CABLE; Product Range:PT-CE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, CABLE; Product Range:PT-CE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PT01CE8-4P-SR 69K7212
Product Name Circular Connector, Receptacle, Size 8, 4 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Drawer ® 75 Housing Socket housing flush PCB mount - 075MSP - Anderson Power Products
Specs
Mounting PCB Mount
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details