Amphenol Industrial Circular Connector, Receptacle, Size 8, 3 Position, Cable; Product Range Amphenol Industrial PT01CE8-3S

Description
PTCE 3C 3#20 SKT RECP
Request a Quote Datasheet
Description
PTCE 3C 3#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT01CE8-3S - PEI-Genesis
Philadelphia, PA, United States
PTCE 3C 3#20 SKT RECP

PTCE 3C 3#20 SKT RECP

Buy Now
Swedesboro, NJ, United States
PTCE 3C 3#20 SKT RECP

PTCE 3C 3#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 8, 3 Position, Cable; Product Range Amphenol Industrial - 97J1145 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 3 Position, Cable; Product Range Amphenol Industrial
97J1145
Circular Connector, Receptacle, Size 8, 3 Position, Cable; Product Range Amphenol Industrial 97J1145
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, CABLE; Product Range:PT-CE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, CABLE; Product Range:PT-CE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT01CE8-3S PT01CE8-3S 97J1145
Product Name Circular Connector, Receptacle, Size 8, 3 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data