Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01A8-3S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A8-3S
MIL Spec Connector - MIL-DTL-26482 I PT01A8-3S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 8, 3 Position, Cable; Product Range Amphenol Industrial - 35C2721 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 3 Position, Cable; Product Range Amphenol Industrial
35C2721
Circular Connector, Receptacle, Size 8, 3 Position, Cable; Product Range Amphenol Industrial 35C2721
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01A8-3S 35C2721
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 8, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers