Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01A8-33S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A8-33S
MIL Spec Connector - MIL-DTL-26482 I PT01A8-33S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 8, 3 Position, Cable; Product Range Amphenol Industrial - 57K0074 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 3 Position, Cable; Product Range Amphenol Industrial
57K0074
Circular Connector, Receptacle, Size 8, 3 Position, Cable; Product Range Amphenol Industrial 57K0074
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01A8-33S 57K0074
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 8, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Circular Connector Assemblies - 1920-CNM12-R4SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Din Rail, Channel - 2946-2002-1804-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers