Amphenol Industrial Circular Connector, Receptacle, Size 8, 2 Position, Cable; Product Range Amphenol Industrial PT01A8-2S-SR

Description
PT 2C 2#20 PIN RECP
Request a Quote
Description
PT 2C 2#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 2C 2#20 PIN RECP

PT 2C 2#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 8, 2 Position, Cable; Product Range Amphenol Industrial - 25H8008 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 2 Position, Cable; Product Range Amphenol Industrial
25H8008
Circular Connector, Receptacle, Size 8, 2 Position, Cable; Product Range Amphenol Industrial 25H8008
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01A8-2S-SR 25H8008
Product Name Circular Connector, Receptacle, Size 8, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-S10-Q4-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-2703-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Right Angle UHF Female to UHF Male, Adapter - SALE-9243 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details