Amphenol Industrial Circular Connector Receptacle Size 24, 31 Position, Cable; Product Range Amphenol Industrial PT01A24-31S-SR

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 31 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 31 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 24, 31 Position, Cable; Product Range Amphenol Industrial - 79K8580 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 31 Position, Cable; Product Range Amphenol Industrial
79K8580
Circular Connector Receptacle Size 24, 31 Position, Cable; Product Range Amphenol Industrial 79K8580
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 31 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 31 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K8580
Product Name Circular Connector Receptacle Size 24, 31 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data