Amphenol Industrial Circular Connector Receptacle Size 22, 41 Position, Cable; Product Range Amphenol Industrial PT01A22-41P-SR

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 41 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 41 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 22, 41 Position, Cable; Product Range Amphenol Industrial - 97J1139 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 41 Position, Cable; Product Range Amphenol Industrial
97J1139
Circular Connector Receptacle Size 22, 41 Position, Cable; Product Range Amphenol Industrial 97J1139
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 41 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 41 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J1139
Product Name Circular Connector Receptacle Size 22, 41 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data