Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01A22-36S-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A22-36S-SR
MIL Spec Connector - MIL-DTL-26482 I PT01A22-36S-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 22, 36 Position, Cable; Product Range Amphenol Industrial - 97J1138 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 36 Position, Cable; Product Range Amphenol Industrial
97J1138
Circular Connector Receptacle Size 22, 36 Position, Cable; Product Range Amphenol Industrial 97J1138
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 36 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 36 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01A22-36S-SR 97J1138
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 22, 36 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-185292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details