Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01A22-36P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A22-36P
MIL Spec Connector - MIL-DTL-26482 I PT01A22-36P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 22, 36 Position, Cable; Product Range Amphenol Industrial - 31K5158 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 36 Position, Cable; Product Range Amphenol Industrial
31K5158
Circular Connector Receptacle Size 22, 36 Position, Cable; Product Range Amphenol Industrial 31K5158
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 36 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 36 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01A22-36P 31K5158
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 22, 36 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data