Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01A22-36P-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A22-36P-SR
MIL Spec Connector - MIL-DTL-26482 I PT01A22-36P-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 22, 36 Position, Cable; Product Range Amphenol Industrial - 97J1135 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 36 Position, Cable; Product Range Amphenol Industrial
97J1135
Circular Connector Receptacle Size 22, 36 Position, Cable; Product Range Amphenol Industrial 97J1135
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 36 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 36 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01A22-36P-SR 97J1135
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 22, 36 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Double Binding Post, Adapter - 9410 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC (M) St. Spring Type Connector Black Body for CCTV Cable - ET-BMS-SPB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details