AMPHENOL INDUSTRIAL
PT01A22-32PX-SR -- PT 32C 32#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 32C 32#20 Pin Recp Amphenol Industrial
PT01A22-32PX-SR
Description
PT 32C 32#20 PIN RECP
Description
PT 32C 32#20 PIN RECP
Suppliers
Pt 32C 32#20 Pin Recp Amphenol Industrial
03AJ4820
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ4820 |
|
Product Name
|
Pt 32C 32#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
230 to 400 volts
View Details
Connector Type
Coaxial Connector
Voltage Rating
10000 volts
Current Rating
5.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers