Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01A22-21S-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A22-21S-SR
MIL Spec Connector - MIL-DTL-26482 I PT01A22-21S-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 22, 21 Position, Cable; Product Range Amphenol Industrial - 97J1132 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 21 Position, Cable; Product Range Amphenol Industrial
97J1132
Circular Connector Receptacle Size 22, 21 Position, Cable; Product Range Amphenol Industrial 97J1132
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 21 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 21 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01A22-21S-SR 97J1132
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 22, 21 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers