AMPHENOL INDUSTRIAL
PT01A20-41PX -- PT 41C 41#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 41C 41#20 Pin Recp Amphenol Industrial
PT01A20-41PX
Description
PT 41C 41#20 PIN RECP
Description
PT 41C 41#20 PIN RECP
Suppliers
Pt 41C 41#20 Pin Recp Amphenol Industrial
03AJ4756
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ4756 |
|
Product Name
|
Pt 41C 41#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Connector Type
Coaxial Connector
Voltage Rating
20000 volts
Current Rating
15.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers