Amphenol Industrial Circular Connector Receptacle Size 20, 27 Position, Cable; Product Range Amphenol Industrial PT01A20-27P-SR

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 27 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:27Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 27 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:27Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 20, 27 Position, Cable; Product Range Amphenol Industrial - 48K3792 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 27 Position, Cable; Product Range Amphenol Industrial
48K3792
Circular Connector Receptacle Size 20, 27 Position, Cable; Product Range Amphenol Industrial 48K3792
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 27 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:27Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 27 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:27Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48K3792
Product Name Circular Connector Receptacle Size 20, 27 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data