Amphenol Industrial Circular Connector Receptacle Size 20, 25 Position, Cable; Product Range Amphenol Industrial PT01A20-25P

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 25 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 25 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 20, 25 Position, Cable; Product Range Amphenol Industrial - 97J1121 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 25 Position, Cable; Product Range Amphenol Industrial
97J1121
Circular Connector Receptacle Size 20, 25 Position, Cable; Product Range Amphenol Industrial 97J1121
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 25 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 25 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J1121
Product Name Circular Connector Receptacle Size 20, 25 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
OBD male overmolded cable to JST 2Pin wire to wire connector - QLC16111 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details