CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 24 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 16M0032 |
| Product Name | Circular Connector Receptacle Size 20, 24 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |