AMPHENOL INDUSTRIAL
PT01A18-5PW -- PT 5C 5#12 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 5C 5#12 Pin Recp Amphenol Industrial
PT01A18-5PW
Description
PT 5C 5#12 PIN RECP
Description
PT 5C 5#12 PIN RECP
Suppliers
Pt 5C 5#12 Pin Recp Amphenol Industrial
03AJ4439
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ4439 |
|
Product Name
|
Pt 5C 5#12 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
14 AWG
View Details