Amphenol Industrial Circular Connector Receptacle, Size 18, 5 Position, Cable; Product Range Amphenol Industrial PT01A18-5P-SR

Description
PT 5C 5#12 PIN RECP
Request a Quote
Description
PT 5C 5#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT01A18-5P-SR - PEI-Genesis
Philadelphia, PA, United States
PT 5C 5#12 PIN RECP

PT 5C 5#12 PIN RECP

Buy Now
Circular Connector Receptacle, Size 18, 5 Position, Cable; Product Range Amphenol Industrial - 73K2959 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 5 Position, Cable; Product Range Amphenol Industrial
73K2959
Circular Connector Receptacle, Size 18, 5 Position, Cable; Product Range Amphenol Industrial 73K2959
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PT01A18-5P-SR 73K2959
Product Name Circular Connector Receptacle, Size 18, 5 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Header; 7; 8 A; 125/300 V; 0.150 in.; 1.10 in.; Polyamide 6.6 - 70078484 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details