Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT01A18-11S-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT01A18-11S-SR
MIL Spec Connector - MIL-DTL 5015, I PT01A18-11S-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 18, 11 Position, Cable; Product Range Amphenol Industrial - 25K9463 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 11 Position, Cable; Product Range Amphenol Industrial
25K9463
Circular Connector Receptacle Size 18, 11 Position, Cable; Product Range Amphenol Industrial 25K9463
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 11 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 11 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01A18-11S-SR 25K9463
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 18, 11 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Connector/Terminal/Pin - 4720650 - Radwell International
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2946-2002-1611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
3 suppliers