Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01A14-5SY-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A14-5SY-SR
MIL Spec Connector - MIL-DTL-26482 I PT01A14-5SY-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 14, 5 Position, Cable; Product Range Amphenol Industrial - 97J1109 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 5 Position, Cable; Product Range Amphenol Industrial
97J1109
Circular Connector Receptacle, Size 14, 5 Position, Cable; Product Range Amphenol Industrial 97J1109
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01A14-5SY-SR 97J1109
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 14, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5352/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details