AMPHENOL INDUSTRIAL
PT01A14-19PX-476 -- PT 19C 19#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 19C 19#20 Pin Recp Amphenol Industrial
PT01A14-19PX-476
Description
PT 19C 19#20 PIN RECP
Description
PT 19C 19#20 PIN RECP
Suppliers
Pt 19C 19#20 Pin Recp Amphenol Industrial
03AJ4264
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ4264 |
|
Product Name
|
Pt 19C 19#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details