Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01A14-15S

Description
PT 15C 14#20, 1#16 SKT RECP
Request a Quote
Description
PT 15C 14#20, 1#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT01A14-15S - PEI-Genesis
Philadelphia, PA, United States
PT 15C 14#20, 1#16 SKT RECP

PT 15C 14#20, 1#16 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A14-15S
MIL Spec Connector - MIL-DTL-26482 I PT01A14-15S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 14, 15 Position, Cable; Product Range Amphenol Industrial - 97J1098 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 15 Position, Cable; Product Range Amphenol Industrial
97J1098
Circular Connector Receptacle Size 14, 15 Position, Cable; Product Range Amphenol Industrial 97J1098
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 15 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 15 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT01A14-15S PT01A14-15S 97J1098
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 14, 15 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Socket, PCB terminals, DIN Plug/Socket - 4850.2600 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers