Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01A14-15S-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A14-15S-SR
MIL Spec Connector - MIL-DTL-26482 I PT01A14-15S-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 14, 15 Position, Cable; Product Range Amphenol Industrial - 20C8504 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 15 Position, Cable; Product Range Amphenol Industrial
20C8504
Circular Connector Receptacle Size 14, 15 Position, Cable; Product Range Amphenol Industrial 20C8504
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 15 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 15 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01A14-15S-SR 20C8504
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 14, 15 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details