Amphenol Industrial Circular Connector Receptacle Size 14, 15 Position, Cable; Product Range Amphenol Industrial PT01A14-15P

Description
PT 15C 14#20, 1#16 PIN RECP
Request a Quote
Description
PT 15C 14#20, 1#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT01A14-15P - PEI-Genesis
Philadelphia, PA, United States
PT 15C 14#20, 1#16 PIN RECP

PT 15C 14#20, 1#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
PT 15C 1#16,14#20 PIN RECP

PT 15C 1#16,14#20 PIN RECP

Buy Now
Circular Connector Receptacle Size 14, 15 Position, Cable; Product Range Amphenol Industrial - 97J1096 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 15 Position, Cable; Product Range Amphenol Industrial
97J1096
Circular Connector Receptacle Size 14, 15 Position, Cable; Product Range Amphenol Industrial 97J1096
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 15 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 15 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT01A14-15P PT01A14-15P 97J1096
Product Name Circular Connector Receptacle Size 14, 15 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products