Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT01A14-12SX

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT01A14-12SX
MIL Spec Connector - MIL-DTL 5015, I PT01A14-12SX
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 14, 12 Position, Cable; Product Range Amphenol Industrial - 97J1095 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 12 Position, Cable; Product Range Amphenol Industrial
97J1095
Circular Connector Receptacle Size 14, 12 Position, Cable; Product Range Amphenol Industrial 97J1095
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01A14-12SX 97J1095
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 14, 12 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Coaxial Connector (RF) Adapters - 1124-1001-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
4 suppliers
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details