Amphenol Industrial Circular Connector Receptacle Size 12, 14 Position, Cable; Product Range Amphenol Industrial PT01A12-14S-SR

Description
PT 14C 14#20 SKT RECP
Request a Quote
Description
PT 14C 14#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT01A12-14S-SR - PEI-Genesis
Philadelphia, PA, United States
PT 14C 14#20 SKT RECP

PT 14C 14#20 SKT RECP

Buy Now
Circular Connector Receptacle Size 12, 14 Position, Cable; Product Range Amphenol Industrial - 97J1084 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12, 14 Position, Cable; Product Range Amphenol Industrial
97J1084
Circular Connector Receptacle Size 12, 14 Position, Cable; Product Range Amphenol Industrial 97J1084
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 14 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 14 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PT01A12-14S-SR 97J1084
Product Name Circular Connector Receptacle Size 12, 14 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data