Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT01A12-14P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT01A12-14P
MIL Spec Connector - MIL-DTL 5015, I PT01A12-14P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol PT01A12-14P - PEI-Genesis
Philadelphia, PA, United States
PT 14C 14#20 PIN RECP

PT 14C 14#20 PIN RECP

Buy Now
Circular Connector Receptacle Size 12, 14 Position, Cable; Product Range Amphenol Industrial - 97J1082 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12, 14 Position, Cable; Product Range Amphenol Industrial
97J1082
Circular Connector Receptacle Size 12, 14 Position, Cable; Product Range Amphenol Industrial 97J1082
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 14 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 14 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT01A12-14P Amphenol PT01A12-14P 97J1082
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 12, 14 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details