CONNECTOR
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 10 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts;
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, MIL - C - 26482 Series I RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT01A12-10S-SR | 27C3678 | 45X9434 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Receptacle Size 12, 10 Position, Cable; Product Range Amphenol Industrial | Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |