Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01A12-10S-027

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A12-10S-027
MIL Spec Connector - MIL-DTL-26482 I PT01A12-10S-027
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 12, 10 Position, Cable; Product Range Amphenol Industrial - 22M1643 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12, 10 Position, Cable; Product Range Amphenol Industrial
22M1643
Circular Connector Receptacle Size 12, 10 Position, Cable; Product Range Amphenol Industrial 22M1643
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 10 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 10 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01A12-10S-027 22M1643
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 12, 10 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Turret Connectors - 36-1508-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details