Amphenol Industrial Circular Connector Receptacle Size 12, 10 Position, Cable; Product Range Amphenol Industrial PT01A12-10PW-SR

Description
PT 10C 10#20 PIN RECP
Request a Quote
Description
PT 10C 10#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 10C 10#20 PIN RECP

PT 10C 10#20 PIN RECP

Buy Now
Circular Connector Receptacle Size 12, 10 Position, Cable; Product Range Amphenol Industrial - 48K3788 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12, 10 Position, Cable; Product Range Amphenol Industrial
48K3788
Circular Connector Receptacle Size 12, 10 Position, Cable; Product Range Amphenol Industrial 48K3788
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 10 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 10 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01A12-10PW-SR 48K3788
Product Name Circular Connector Receptacle Size 12, 10 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data