Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01A10-5S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A10-5S
MIL Spec Connector - MIL-DTL-26482 I PT01A10-5S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 10, 5 Position, Cable; Product Range Amphenol Industrial - 25K9452 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10, 5 Position, Cable; Product Range Amphenol Industrial
25K9452
Circular Connector Receptacle, Size 10, 5 Position, Cable; Product Range Amphenol Industrial 25K9452
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01A10-5S 25K9452
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 10, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details