Amphenol Industrial Circular Connector Receptacle, Size 10, 5 Position, Cable; Product Range Amphenol Industrial PT01A10-5P-SR

Description
PT 5C 5#20 PIN RECP
Request a Quote
Description
PT 5C 5#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 5C 5#20 PIN RECP

PT 5C 5#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 10, 5 Position, Cable; Product Range Amphenol Industrial - 25K9451 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10, 5 Position, Cable; Product Range Amphenol Industrial
25K9451
Circular Connector Receptacle, Size 10, 5 Position, Cable; Product Range Amphenol Industrial 25K9451
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01A10-5P-SR 25K9451
Product Name Circular Connector Receptacle, Size 10, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details