Amphenol Industrial
Pt 5C 5#20 Pin Recp Amphenol Industrial
PT01A10-5P-476
Description
PT 5C 5#20 PIN RECP
Request a Quote
Email Supplier
Description
PT 5C 5#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Pt 5C 5#20 Pin Recp Amphenol Industrial
03AJ4087
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
PT01A10-5P-476 |
03AJ4087 |
|
Product Name
|
|
Pt 5C 5#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details