Amphenol Industrial
Pt 2C 2#16 Pin Recp Amphenol Industrial
PT01A10-2PX-027
Description
PT 2C 2#16 PIN RECP
Request a Quote
Email Supplier
Description
PT 2C 2#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Pt 2C 2#16 Pin Recp Amphenol Industrial
03AJ4052
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
PT01A10-2PX-027 |
03AJ4052 |
|
Product Name
|
|
Pt 2C 2#16 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details