Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01A-24-61P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A-24-61P
MIL Spec Connector - MIL-DTL-26482 I PT01A-24-61P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A-24-61P
MIL Spec Connector - MIL-DTL-26482 I PT01A-24-61P
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT01A-24-61P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT01A-24-61P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT01A-24-61P
AI-Solder Cable Receptacle 26482-1

AI-Solder Cable Receptacle 26482-1

Buy Now
Circular Connector Rcpt Size 24, 61Pos, Cable; Product Range Amphenol Industrial - 86J5547 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 24, 61Pos, Cable; Product Range Amphenol Industrial
86J5547
Circular Connector Rcpt Size 24, 61Pos, Cable; Product Range Amphenol Industrial 86J5547
CIRCULAR CONNECTOR RCPT SIZE 24, 61POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 24, 61POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT01A-24-61P PT01A-24-61P 86J5547
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Rcpt Size 24, 61Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details