CONNECTOR
CONNECTOR
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
| Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT01A-20-41S | 70010861 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | CONNECTOR,CABLE CONNECTING RECEPTACLE,CLASS A,SIZE 20,41 #20 SOLDER SOCKET CONT |
| Connector Type | Military Connector | |
| Geometry | Straight | |
| Termination | Solder | |
| Mounting | Flanged |