Amphenol Industrial Circular Connector Rcpt Size 20, 27Pos, Cable; Connector Type Amphenol Industrial PT01A-20-27S

Description
CIRCULAR CONNECTOR RCPT SIZE 20, 27POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RCPT SIZE 20, 27POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 20, 27Pos, Cable; Connector Type Amphenol Industrial - 86J5235 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 20, 27Pos, Cable; Connector Type Amphenol Industrial
86J5235
Circular Connector Rcpt Size 20, 27Pos, Cable; Connector Type Amphenol Industrial 86J5235
CIRCULAR CONNECTOR RCPT SIZE 20, 27POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 20, 27POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86J5235
Product Name Circular Connector Rcpt Size 20, 27Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data