Amphenol Industrial Circular Connector Rcpt Size 20, 25Pos, Cable; Connector Type Amphenol Industrial PT01A-20-25S

Description
CIRCULAR CONNECTOR RCPT SIZE 20, 25POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RCPT SIZE 20, 25POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 20, 25Pos, Cable; Connector Type Amphenol Industrial - 86J5183 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 20, 25Pos, Cable; Connector Type Amphenol Industrial
86J5183
Circular Connector Rcpt Size 20, 25Pos, Cable; Connector Type Amphenol Industrial 86J5183
CIRCULAR CONNECTOR RCPT SIZE 20, 25POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 20, 25POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86J5183
Product Name Circular Connector Rcpt Size 20, 25Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Industrial Circular Connectors - 101018 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details