CONNECTOR
CONNECTOR
AI-Solder Cable Receptacle 26482-1
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
CIRCULAR CONNECTOR RCPT SIZE 16, 23POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts;
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT01A-16-23P | PT01A-16-23P | 70009857 | 86J4874 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | CONNECTOR,CABLE CONNECTING RECEPTACLE,CLASS A,SIZE 16,22#20&1#16 SOLDER PIN CONT | Circular Connector Rcpt Size 16, 23Pos, Cable; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | |||
| Geometry | Straight | |||
| Termination | Solder | |||
| Mounting | Flanged |