CIRCULAR CONNECTOR RCPT, SIZE 14, 3POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:14
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 86J4832 |
| Product Name | Circular Connector Rcpt, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |