Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
AMPHENOL INDUSTRIAL
PT01A-10-98S(025) -- CONNECTORS CIRCLR,INDUSTRIAL,METAL,ASSEMBLD/KITTED
Amphenol Industrial
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT01A-10-98S(025)
Description
AI-Solder Cable Receptacle 26482-1
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
AI-Solder Cable Receptacle 26482-1
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT01A-10-98S(025)
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT01A-10-98S(025)
AI-Solder Cable Receptacle 26482-1
AI-Solder Cable Receptacle 26482-1
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Electrical Connectors
Product Number
PT01A-10-98S(025)
Product Name
Connectors Circlr,Industrial,Metal,Assembld/Kitted
Gender
Female / Jack
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
Coaxial Adapters
NAM11
Specs
Connector Type
Coaxial Connector
View Details
Schaltbau GmbH
Schaltbau G18 - Modular Circular Connectors
Specs
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 volts
View Details
MPF Products, INC.
Subminiature C-type Connector, 9 Pins, In-Vacuum, Peek, Female Pins
A3030-1-CN
Specs
Gender
Female / Jack
View Details
Anderson Power Products
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm
114555P1
Specs
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4
suppliers