Amphenol Corporation Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Amphenol PT00SP20-16P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, WALL; Product Range:PT-SP Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, WALL; Product Range:PT-SP Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Amphenol - 40M1574 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Amphenol
40M1574
Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Amphenol 40M1574
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, WALL; Product Range:PT-SP Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, WALL; Product Range:PT-SP Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40M1574
Product Name Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details