Amphenol Industrial Circular Conn, Rcpt, Size 8, 3Pos, Wall; Connector Type Amphenol Industrial PT00SP-8-33S

Description
CIRCULAR CONN, RCPT, SIZE 8, 3POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:8
Description
CIRCULAR CONN, RCPT, SIZE 8, 3POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:8

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 8, 3Pos, Wall; Connector Type Amphenol Industrial - 05K3811 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 8, 3Pos, Wall; Connector Type Amphenol Industrial
05K3811
Circular Conn, Rcpt, Size 8, 3Pos, Wall; Connector Type Amphenol Industrial 05K3811
CIRCULAR CONN, RCPT, SIZE 8, 3POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:8

CIRCULAR CONN, RCPT, SIZE 8, 3POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K3811
Product Name Circular Conn, Rcpt, Size 8, 3Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details