Amphenol Industrial Circular Connector Rcpt, Size 22, 25Pos, Wall; Connector Type Amphenol Industrial PT00SP-22-25P

Description
CIRCULAR CONNECTOR RCPT, SIZE 22, 25POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:22
Description
CIRCULAR CONNECTOR RCPT, SIZE 22, 25POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:22

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 22, 25Pos, Wall; Connector Type Amphenol Industrial - 05K3732 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 22, 25Pos, Wall; Connector Type Amphenol Industrial
05K3732
Circular Connector Rcpt, Size 22, 25Pos, Wall; Connector Type Amphenol Industrial 05K3732
CIRCULAR CONNECTOR RCPT, SIZE 22, 25POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:22

CIRCULAR CONNECTOR RCPT, SIZE 22, 25POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:22

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K3732
Product Name Circular Connector Rcpt, Size 22, 25Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1425-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details