CIRCULAR CONNECTOR RCPT, SIZE 22, 21POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:22
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 05K3719 |
| Product Name | Circular Connector Rcpt, Size 22, 21Pos, Wall; Connector Type Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |