Amphenol Industrial Circular Connector Rcpt, Size 20, 41Pos, Wall; Product Range Amphenol Industrial PT00SP-20-41S

Description
CIRCULAR CONNECTOR RCPT, SIZE 20, 41POS, WALL; Product Range:PT-SP Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT, SIZE 20, 41POS, WALL; Product Range:PT-SP Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 20, 41Pos, Wall; Product Range Amphenol Industrial - 05K3711 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 20, 41Pos, Wall; Product Range Amphenol Industrial
05K3711
Circular Connector Rcpt, Size 20, 41Pos, Wall; Product Range Amphenol Industrial 05K3711
CIRCULAR CONNECTOR RCPT, SIZE 20, 41POS, WALL; Product Range:PT-SP Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 20, 41POS, WALL; Product Range:PT-SP Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K3711
Product Name Circular Connector Rcpt, Size 20, 41Pos, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Insulated Alligator Clip, Shrouded Banana Socket - 9431 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details