Amphenol Industrial Circular Connector Rcpt, Size 16, 23Pos, Wall; Connector Type Amphenol Industrial PT00SP-16-99S

Description
CIRCULAR CONNECTOR RCPT, SIZE 16, 23POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:16
Description
CIRCULAR CONNECTOR RCPT, SIZE 16, 23POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:16

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 16, 23Pos, Wall; Connector Type Amphenol Industrial - 05K3623 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 16, 23Pos, Wall; Connector Type Amphenol Industrial
05K3623
Circular Connector Rcpt, Size 16, 23Pos, Wall; Connector Type Amphenol Industrial 05K3623
CIRCULAR CONNECTOR RCPT, SIZE 16, 23POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:16

CIRCULAR CONNECTOR RCPT, SIZE 16, 23POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:16

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K3623
Product Name Circular Connector Rcpt, Size 16, 23Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details